Littelfuse, Inc. Position, Proximity, Speed (Modules) 59065-030

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59065-030-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59065-030-ND
Position, Proximity, Speed (Modules) 59065-030-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded

Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 59065-030-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.1181 inch (1 to 3 mm)
Linearity 0.2500 ±% Full Scale
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details