Littelfuse, Inc. Proximity Sensors 59060-4-U-04-C

Description
Proximity Sensors NC 25-30AT 750mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors NC 25-30AT 750mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-4-U-04-C
Proximity Sensors 59060-4-U-04-C
Proximity Sensors NC 25-30AT 750mm Steel Thread Barrel

Proximity Sensors NC 25-30AT 750mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-4-U-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317832500 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000001666-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open; Normally Closed
View Details