Littelfuse, Inc. Proximity Sensors 59060-3-V-05-C

Description
Proximity Sensors CO 1m
Datasheet
Description
Proximity Sensors CO 1m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-3-V-05-C
Proximity Sensors 59060-3-V-05-C
Proximity Sensors CO 1m

Proximity Sensors CO 1m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-3-V-05-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1051-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal miniature sensor - confocalDT IFS2402-0.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0669 to 0.0866 inch (1.7 to 2.2 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details