Littelfuse, Inc. Proximity Sensors 59060-3-S-04-C

Description
Proximity Sensors CO 15-29AT 750mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors CO 15-29AT 750mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-3-S-04-C
Proximity Sensors 59060-3-S-04-C
Proximity Sensors CO 15-29AT 750mm Steel Thread Barrel

Proximity Sensors CO 15-29AT 750mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-3-S-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000978-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details