Littelfuse, Inc. Proximity Sensors 59060-2-U-04-A

Description
Proximity Sensors NO 22-28AT 750mm TIN Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 22-28AT 750mm TIN Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-2-U-04-A
Proximity Sensors 59060-2-U-04-A
Proximity Sensors NO 22-28AT 750mm TIN Steel Thread Barrel

Proximity Sensors NO 22-28AT 750mm TIN Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-2-U-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000448-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-R2MPB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 6.75 inch (171 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3521 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details