Littelfuse, Inc. Proximity Sensors 59060-2-T-05-C

Description
Proximity Sensors NO 17-23AT 1m Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 17-23AT 1m Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-2-T-05-C
Proximity Sensors 59060-2-T-05-C
Proximity Sensors NO 17-23AT 1m Steel Thread Barrel

Proximity Sensors NO 17-23AT 1m Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-2-T-05-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U10 - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details