Littelfuse, Inc. Proximity Sensors 59060-2-S-04-C

Description
Proximity Sensors NO 12-18AT 750mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 750mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-2-S-04-C
Proximity Sensors 59060-2-S-04-C
Proximity Sensors NO 12-18AT 750mm Steel Thread Barrel

Proximity Sensors NO 12-18AT 750mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-2-S-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 1882-1040939-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details