Littelfuse, Inc. Proximity Sensors 59060-2-S-02-A

Description
Proximity Sensors NO 12-18AT 300mm TIN Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 300mm TIN Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-2-S-02-A
Proximity Sensors 59060-2-S-02-A
Proximity Sensors NO 12-18AT 300mm TIN Steel Thread Barrel

Proximity Sensors NO 12-18AT 300mm TIN Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-2-S-02-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details