Littelfuse, Inc. Reed Sensor, 1.2A, 9Mm, Cable; Sensing Range Max Littelfuse 59060-1-T-05-A

Description
REED SENSOR, 1.2A, 9MM, CABLE; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 1.2A, 9MM, CABLE; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1.2A, 9Mm, Cable; Sensing Range Max Littelfuse - 34M0838 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.2A, 9Mm, Cable; Sensing Range Max Littelfuse
34M0838
Reed Sensor, 1.2A, 9Mm, Cable; Sensing Range Max Littelfuse 34M0838
REED SENSOR, 1.2A, 9MM, CABLE; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes

REED SENSOR, 1.2A, 9MM, CABLE; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59060-1-T-05-A
Proximity Sensors 59060-1-T-05-A
Proximity Sensors Reed Sensors

Proximity Sensors Reed Sensors

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34M0838 59060-1-T-05-A
Product Name Reed Sensor, 1.2A, 9Mm, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-6,5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers