Littelfuse, Inc. Reed Sensor, 1.2A, 12Mm, Cable; Sensing Range Max Littelfuse 59060-1-S-02-A

Description
REED SENSOR, 1.2A, 12MM, CABLE; Sensing Range Max:12mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 1.2A, 12MM, CABLE; Sensing Range Max:12mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1.2A, 12Mm, Cable; Sensing Range Max Littelfuse - 44X2940 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.2A, 12Mm, Cable; Sensing Range Max Littelfuse
44X2940
Reed Sensor, 1.2A, 12Mm, Cable; Sensing Range Max Littelfuse 44X2940
REED SENSOR, 1.2A, 12MM, CABLE; Sensing Range Max:12mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes

REED SENSOR, 1.2A, 12MM, CABLE; Sensing Range Max:12mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59060-1-S-02-A
Proximity Sensors 59060-1-S-02-A
Proximity Sensors Reed Sensors

Proximity Sensors Reed Sensors

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 44X2940 59060-1-S-02-A
Product Name Reed Sensor, 1.2A, 12Mm, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Ultrasonic Sensors - 076-10005-02 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1017959-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details