Littelfuse, Inc. Reed Switch, Spst-No, 0.5A, 200Vdc Rohs Compliant Littelfuse 59045-010

Description
REED SWITCH, SPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES
Description
REED SWITCH, SPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, Spst-No, 0.5A, 200Vdc Rohs Compliant Littelfuse - 31AC2745 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-No, 0.5A, 200Vdc Rohs Compliant Littelfuse
31AC2745
Reed Switch, Spst-No, 0.5A, 200Vdc Rohs Compliant Littelfuse 31AC2745
REED SWITCH, SPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES

REED SWITCH, SPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 31AC2745
Product Name Reed Switch, Spst-No, 0.5A, 200Vdc Rohs Compliant Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3283LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SDBT-BSW-1L-PU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers