Littelfuse, Inc. Reed Sensor, 22Mm, Co, Cable Mount; Sensing Range Max Littelfuse 59040-3-U-02-A

Description
REED SENSOR, 22MM, CO, CABLE MOUNT; Sensing Range Max:22mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 22MM, CO, CABLE MOUNT; Sensing Range Max:22mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 22Mm, Co, Cable Mount; Sensing Range Max Littelfuse - 34AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 22Mm, Co, Cable Mount; Sensing Range Max Littelfuse
34AC9230
Reed Sensor, 22Mm, Co, Cable Mount; Sensing Range Max Littelfuse 34AC9230
REED SENSOR, 22MM, CO, CABLE MOUNT; Sensing Range Max:22mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes

REED SENSOR, 22MM, CO, CABLE MOUNT; Sensing Range Max:22mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59040-3-U-02-A
Proximity Sensors 59040-3-U-02-A
Proximity Sensors CO 25-30AT Tinned Leads

Proximity Sensors CO 25-30AT Tinned Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34AC9230 59040-3-U-02-A
Product Name Reed Sensor, 22Mm, Co, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details