Littelfuse, Inc. Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse 59040-3-T-02-A

Description
REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:18.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:18.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse - 18AC7064 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse
18AC7064
Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse 18AC7064
REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:18.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes

REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:18.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59040-3-T-02-A
Proximity Sensors 59040-3-T-02-A
Proximity Sensors CO 20-25AT Tinned Leads

Proximity Sensors CO 20-25AT Tinned Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 18AC7064 59040-3-T-02-A
Product Name Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.7244 inch (18.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Grids - 2133799 - RS Components, Ltd.
Specs
Operation Distance 118 inch (3000 mm)
Length 20.16 inch (512 mm)
Width 0.9843 inch (25 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Proximity sensor - SIEN-M5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers