Littelfuse, Inc. Position, Proximity, Speed (Modules) 59040-1-U-02-E

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Press Fit
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - F7206-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
F7206-ND
Position, Proximity, Speed (Modules) F7206-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Press Fit

Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Press Fit

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number F7206-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature Linear Variable Digital Transformer - MD Miniature - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
Linearity 0.5000 ±% Full Scale
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details