Littelfuse, Inc. Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse 59040-1-T-02-A

Description
REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:21.2mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:21.2mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse - 18AC7061 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse
18AC7061
Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse 18AC7061
REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:21.2mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes

REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:21.2mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59040-1-T-02-A
Proximity Sensors 59040-1-T-02-A
Proximity Sensors NO 17-23AT Tinned Leads

Proximity Sensors NO 17-23AT Tinned Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 18AC7061 59040-1-T-02-A
Product Name Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.8346 inch (21.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3280LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Receiver - SOEG-E-M18-PA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers