Littelfuse, Inc. Miniature Firecracker Reed Sensor, 1No; Sensing Range Max Littelfuse 59030-010

Description
MINIATURE FIRECRACKER REED SENSOR, 1NO; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59030 Series
Datasheet
Description
MINIATURE FIRECRACKER REED SENSOR, 1NO; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59030 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Firecracker Reed Sensor, 1No; Sensing Range Max Littelfuse - 88F4375 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Firecracker Reed Sensor, 1No; Sensing Range Max Littelfuse
88F4375
Miniature Firecracker Reed Sensor, 1No; Sensing Range Max Littelfuse 88F4375
MINIATURE FIRECRACKER REED SENSOR, 1NO; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59030 Series

MINIATURE FIRECRACKER REED SENSOR, 1NO; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59030 Series

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59030-010
Proximity Sensors 59030-010
Proximity Sensors MIN PROX SEN 2WIRE UNTINNED

Proximity Sensors MIN PROX SEN 2WIRE UNTINNED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 88F4375 59030-010
Product Name Miniature Firecracker Reed Sensor, 1No; Sensing Range Max Littelfuse Proximity Sensors
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9863-0464 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details