Littelfuse, Inc. Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse 59025-3-U-05-A

Description
REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse - 74R9140 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse
74R9140
Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse 74R9140
REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-3-U-05-A
Proximity Sensors 59025-3-U-05-A
Proximity Sensors 175V 1000mm TINNED LEADS

Proximity Sensors 175V 1000mm TINNED LEADS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 74R9140 59025-3-U-05-A
Product Name Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1143LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Proximity sensor - SMTO-8E-NS-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers