Littelfuse, Inc. Proximity Sensors 59025-3-S-03-A

Description
Proximity Sensors CO 15-20AT 500mm TIN 59025 Firecracker
Datasheet
Description
Proximity Sensors CO 15-20AT 500mm TIN 59025 Firecracker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-3-S-03-A
Proximity Sensors 59025-3-S-03-A
Proximity Sensors CO 15-20AT 500mm TIN 59025 Firecracker

Proximity Sensors CO 15-20AT 500mm TIN 59025 Firecracker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59025-3-S-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3237R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1193LLHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details