Littelfuse, Inc. Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse 59025-2-V-05-A

Description
REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse - 38X8039 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse
38X8039
Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse 38X8039
REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-2-V-05-A
Proximity Sensors 59025-2-V-05-A
Proximity Sensors 300V 1000mm TINNED LEADS

Proximity Sensors 300V 1000mm TINNED LEADS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 38X8039 59025-2-V-05-A
Product Name Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3039 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Block Sensors - 9809-0300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers