Littelfuse, Inc. Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse 59025-1-V-02-A

Description
REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse - 34M0804 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse
34M0804
Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse 34M0804
REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 7MM, NO, CABLE MOUNT; Sensing Range Max:7mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-1-V-02-A
Proximity Sensors 59025-1-V-02-A
Proximity Sensors Reed Sensors

Proximity Sensors Reed Sensors

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34M0804 59025-1-V-02-A
Product Name Reed Sensor, 7Mm, No, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3283ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SMT-8M-A-NS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details