Littelfuse, Inc. Proximity Sensors 59025-1-V-01-A

Description
Proximity Sensors NO 27-33AT 100mm TIN 59025 Firecracker
Datasheet
Description
Proximity Sensors NO 27-33AT 100mm TIN 59025 Firecracker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-1-V-01-A
Proximity Sensors 59025-1-V-01-A
Proximity Sensors NO 27-33AT 100mm TIN 59025 Firecracker

Proximity Sensors NO 27-33AT 100mm TIN 59025 Firecracker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59025-1-V-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-B1KBBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.68 inch (195 mm)
View Details
2 suppliers
Magnetic Proximity Sensor - S3391 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details