Littelfuse, Inc. Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse 59025-1-U-05-A

Description
REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse - 76R6649 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse
76R6649
Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse 76R6649
REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-1-U-05-A
Proximity Sensors 59025-1-U-05-A
Proximity Sensors NO 22-28AT 1m TIN 59025 Firecracker

Proximity Sensors NO 22-28AT 1m TIN 59025 Firecracker

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 76R6649 59025-1-U-05-A
Product Name Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers