Littelfuse, Inc. Proximity Sensors 59025-020

Description
Proximity Sensors PROXIMITY SENSOR 12"LEADS 300V
Datasheet
Description
Proximity Sensors PROXIMITY SENSOR 12"LEADS 300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-020
Proximity Sensors 59025-020
Proximity Sensors PROXIMITY SENSOR 12"LEADS 300V

Proximity Sensors PROXIMITY SENSOR 12"LEADS 300V

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Littelfuse - 05M4562 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4562
Proximity Sensor; Sensing Range Max Littelfuse 05M4562
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59025 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59025 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59025-020 05M4562
Product Name Proximity Sensors Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1278-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Fork Shape DC Photoelectric Sensor - S4391 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details