Littelfuse, Inc. Proximity Sensors 59022-3-S-02-A

Description
Proximity Sensors CO 15-20AT 300mm TIN
Datasheet
Description
Proximity Sensors CO 15-20AT 300mm TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59022-3-S-02-A
Proximity Sensors 59022-3-S-02-A
Proximity Sensors CO 15-20AT 300mm TIN

Proximity Sensors CO 15-20AT 300mm TIN

Buy Now Datasheet
Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse - 18AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse
18AC7055
Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse 18AC7055
REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:9.3mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59022 Series RoHS Compliant: Yes

REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:9.3mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59022 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59022-3-S-02-A 18AC7055
Product Name Proximity Sensors Reed Sensor, 0.25A, Spdt, Cable; Sensing Range Max Littelfuse
Operation Distance 0.3661 inch (9.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1145LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3230R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details