Littelfuse, Inc. Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse 59022-1-U-02-A

Description
REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse - 34AC9190 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse
34AC9190
Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse 34AC9190
REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes

REED SENSOR, 8MM, NO, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59022-1-U-02-A
Proximity Sensors 59022-1-U-02-A
Proximity Sensors NO 22-28AT 300mm TIN

Proximity Sensors NO 22-28AT 300mm TIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34AC9190 59022-1-U-02-A
Product Name Reed Sensor, 8Mm, No, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040870-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details