Littelfuse, Inc. Proximity Sensors 59020-1-U-01-E

Description
Proximity Sensors NO 13-19AT 100m
Datasheet
Description
Proximity Sensors NO 13-19AT 100m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59020-1-U-01-E
Proximity Sensors 59020-1-U-01-E
Proximity Sensors NO 13-19AT 100m

Proximity Sensors NO 13-19AT 100m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59020-1-U-01-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001438-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040900-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details