Littelfuse, Inc. Proximity Sensors 59020-1-T-01-E

Description
Proximity Sensors NO 10-15AT 100m
Datasheet
Description
Proximity Sensors NO 10-15AT 100m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59020-1-T-01-E
Proximity Sensors 59020-1-T-01-E
Proximity Sensors NO 10-15AT 100m

Proximity Sensors NO 10-15AT 100m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59020-1-T-01-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1102ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal sensor for special requirements - confocalDT IFS2406-3/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.95 to 3.07 inch (75 to 78 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details