Littelfuse, Inc. Proximity Sensors 59020-1-S-02-A

Description
Proximity Sensors 59020-1-S-02-A SENSOR
Datasheet
Description
Proximity Sensors 59020-1-S-02-A SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59020-1-S-02-A
Proximity Sensors 59020-1-S-02-A
Proximity Sensors 59020-1-S-02-A SENSOR

Proximity Sensors 59020-1-S-02-A SENSOR

Buy Now Datasheet
Reed Sensor, Mini, 7-15Mm, No; Sensing Range Max Littelfuse - 39K2960 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Mini, 7-15Mm, No; Sensing Range Max Littelfuse
39K2960
Reed Sensor, Mini, 7-15Mm, No; Sensing Range Max Littelfuse 39K2960
REED SENSOR, MINI, 7-15MM, NO; Sensing Range Max:15mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59020 RoHS Compliant: Yes

REED SENSOR, MINI, 7-15MM, NO; Sensing Range Max:15mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59020 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59020-1-S-02-A 39K2960
Product Name Proximity Sensors Reed Sensor, Mini, 7-15Mm, No; Sensing Range Max Littelfuse
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1245LLHLX-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details