Littelfuse, Inc. Proximity Sensors 59010-1-T-02-F

Description
Proximity Sensors SUB-MIN PROX SENSOR W/UNTIN LD
Datasheet
Description
Proximity Sensors SUB-MIN PROX SENSOR W/UNTIN LD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59010-1-T-02-F
Proximity Sensors 59010-1-T-02-F
Proximity Sensors SUB-MIN PROX SENSOR W/UNTIN LD

Proximity Sensors SUB-MIN PROX SENSOR W/UNTIN LD

Buy Now Datasheet
Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse - 34M0786 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse
34M0786
Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse 34M0786
REED PROXIMITY SENSOR, 4.5MM, 175VDC; Sensing Range Max:4.5mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Current:350mA; Product Range:59010 Series; Supply Voltage DC Max:175V RoHS Compliant: Yes

REED PROXIMITY SENSOR, 4.5MM, 175VDC; Sensing Range Max:4.5mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Current:350mA; Product Range:59010 Series; Supply Voltage DC Max:175V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59010-1-T-02-F 34M0786
Product Name Proximity Sensors Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse
Operation Distance 0.1772 inch (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1180LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric, Industrial - 1882-1041439-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details