Win Source Part Number: 1170504-59010-1-T-01
Category: Sensors, Transducers>Magnetic
Series: 59010
Type: Reed Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet
Standard Package: 100
Output Type: SPST-NO
Must Operate: 4.50mm
Package / Case: Probe
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: -59010-1-T-01-A,5901
Product Status: Obsolete
Proximity Sensors NO 10-15AT 100mm TIN 5910 Firecracker
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1170504-59010-1-T-01-A | 59010-1-T-01-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Proximity Sensors |