Littelfuse, Inc. Circular Connector Assemblies 580700

Description
7 Position Circular Connector Receptacle, Male Pins Solder Tabs
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Tabs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5346-00580700-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00580700-ND
Circular Connector Assemblies 5346-00580700-ND
7 Position Circular Connector Receptacle, Male Pins Solder Tabs

7 Position Circular Connector Receptacle, Male Pins Solder Tabs

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 5346-00580700-ND
Product Name Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mini Receptacle - 888N-F5AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details