Littelfuse, Inc. Pcb Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse 56000001019

Description
PCB FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
PCB FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse - 02P0287 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse
02P0287
Pcb Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse 02P0287
PCB FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

PCB FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02P0287
Product Name Pcb Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
Varistors - 1797272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5UTTS-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details