Littelfuse, Inc. Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 55320-30

Description
The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is adaptable to custom magnetic actuators. The 55320 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector.The sensor functions best with the supplied 57320 actuator. 30mm linear sensing range Absolute position sensor Analog output Noncontact measuring Integral EMC protection
Datasheet
Description
The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is adaptable to custom magnetic actuators. The 55320 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector.The sensor functions best with the supplied 57320 actuator. 30mm linear sensing range Absolute position sensor Analog output Noncontact measuring Integral EMC protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 - 55320-30 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30
55320-30
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 55320-30
The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is adaptable to custom magnetic actuators. The 55320 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector.The sensor functions best with the supplied 57320 actuator. 30mm linear sensing range Absolute position sensor Analog output Noncontact measuring Integral EMC protection

The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is adaptable to custom magnetic actuators. The 55320 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector.The sensor functions best with the supplied 57320 actuator. 30mm linear sensing range Absolute position sensor Analog output Noncontact measuring Integral EMC protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Speed Sensors
Product Number 55320-30
Product Name Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30
Unlock Full Specs
to access all available technical data

Similar Products

Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
2-Wire Motorbike Speed Sensor IC - A17201LUBATN-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
 - TLE49595UFXHALA1 - Rochester Electronics
Infineon Technologies AG
View Details