Littelfuse, Inc. Hall Effect Sensor, 13Mm, Analog, 12Khz; Sensing Range Max Littelfuse 55140-3M-02-A

Description
HALL EFFECT SENSOR, 13MM, ANALOG, 12KHZ; Sensing Range Max:13mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Supply Current:-; Product Range:55140 Series; Output Configuration:Voltag e RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, 13MM, ANALOG, 12KHZ; Sensing Range Max:13mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Supply Current:-; Product Range:55140 Series; Output Configuration:Voltag e RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, 13Mm, Analog, 12Khz; Sensing Range Max Littelfuse - 49H4198 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, 13Mm, Analog, 12Khz; Sensing Range Max Littelfuse
49H4198
Hall Effect Sensor, 13Mm, Analog, 12Khz; Sensing Range Max Littelfuse 49H4198
HALL EFFECT SENSOR, 13MM, ANALOG, 12KHZ; Sensing Range Max:13mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Supply Current:-; Product Range:55140 Series; Output Configuration:Voltag e RoHS Compliant: Yes

HALL EFFECT SENSOR, 13MM, ANALOG, 12KHZ; Sensing Range Max:13mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Supply Current:-; Product Range:55140 Series; Output Configuration:Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49H4198
Product Name Hall Effect Sensor, 13Mm, Analog, 12Khz; Sensing Range Max Littelfuse
Operation Distance 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3466 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details