Littelfuse, Inc. Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial 55110-3M-02-A

Description
Win Source Part Number: 1027403-55110-3M-02- A Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: 55100 Type: Hall Effect Switch Termination Style: Wire Leads Package: Box Actuator Material: Magnet, South Pole Standard Package: 100 Frequency: 10 kHz Output Type: Digital Voltage - Supply: 3.8V ~ 24V Package / Case: Flange Mount Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: -55110-3M-02-A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027403-55110-3M-02- A Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: 55100 Type: Hall Effect Switch Termination Style: Wire Leads Package: Box Actuator Material: Magnet, South Pole Standard Package: 100 Frequency: 10 kHz Output Type: Digital Voltage - Supply: 3.8V ~ 24V Package / Case: Flange Mount Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: -55110-3M-02-A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial - 1027403-55110-3M-02-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
1027403-55110-3M-02-A
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial 1027403-55110-3M-02-A
Win Source Part Number: 1027403-55110-3M-02- A Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: 55100 Type: Hall Effect Switch Termination Style: Wire Leads Package: Box Actuator Material: Magnet, South Pole Standard Package: 100 Frequency: 10 kHz Output Type: Digital Voltage - Supply: 3.8V ~ 24V Package / Case: Flange Mount Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: -55110-3M-02-A Product Status: Obsolete

Win Source Part Number: 1027403-55110-3M-02-A
Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Series: 55100
Type: Hall Effect Switch
Termination Style: Wire Leads
Package: Box
Actuator Material: Magnet, South Pole
Standard Package: 100
Frequency: 10 kHz
Output Type: Digital
Voltage - Supply: 3.8V ~ 24V
Package / Case: Flange Mount
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: -55110-3M-02-A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1027403-55110-3M-02-A
Product Name Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Sensor Type Magnetic; Proximity Sensors
Unlock Full Specs
to access all available technical data