Littelfuse, Inc. Connectors,Interconnects 55025-04

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 3226 (8066 Metric) Product Status: Obsolete Mounting Type: Fixed Current Rating (Amps): 690mA Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Illumination: Non-Illuminated Termination Style: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 3226 (8066 Metric) Product Status: Obsolete Mounting Type: Fixed Current Rating (Amps): 690mA Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Illumination: Non-Illuminated Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 3226 (8066 Metric) Product Status: Obsolete Mounting Type: Fixed Current Rating (Amps): 690mA Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Illumination: Non-Illuminated Termination Style: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 3226 (8066 Metric)
Product Status: Obsolete
Mounting Type: Fixed
Current Rating (Amps): 690mA
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Illumination: Non-Illuminated
Termination Style: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details