Littelfuse, Inc. Toggle Switch, Spst, 25A, 12Vdc; Switch Operation Littelfuse 55014

Description
TOGGLE SWITCH, SPST, 25A, 12VDC; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Standard Heavy Duty Series; Switch Mounting:Panel Mount; Contact Current Max:25A
Datasheet
Description
TOGGLE SWITCH, SPST, 25A, 12VDC; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Standard Heavy Duty Series; Switch Mounting:Panel Mount; Contact Current Max:25A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spst, 25A, 12Vdc; Switch Operation Littelfuse - 34AC9050 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 25A, 12Vdc; Switch Operation Littelfuse
34AC9050
Toggle Switch, Spst, 25A, 12Vdc; Switch Operation Littelfuse 34AC9050
TOGGLE SWITCH, SPST, 25A, 12VDC; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Standard Heavy Duty Series; Switch Mounting:Panel Mount; Contact Current Max:25A

TOGGLE SWITCH, SPST, 25A, 12VDC; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Standard Heavy Duty Series; Switch Mounting:Panel Mount; Contact Current Max:25A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC9050
Product Name Toggle Switch, Spst, 25A, 12Vdc; Switch Operation Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 1-15P UL Recognized - G20PAR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1620246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details