Littelfuse, Inc. Small Flange Mounting Omnipolar TMR Sensor 54140-17X

Description
The 54140 is a miniature flange-mounting Omnipolar TMR sensor measuring 23.0mm x 14.0mm x 5.9mm. The case design allows either screw or adhesive mounting of the sensor. This is a 3-Wire sensor (Power - Ground - Output), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped or will allow modifications for a variety connections, with two lead lengths offered. Customization may be supported for high volume, long running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north orsouth pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity
Datasheet
Description
The 54140 is a miniature flange-mounting Omnipolar TMR sensor measuring 23.0mm x 14.0mm x 5.9mm. The case design allows either screw or adhesive mounting of the sensor. This is a 3-Wire sensor (Power - Ground - Output), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped or will allow modifications for a variety connections, with two lead lengths offered. Customization may be supported for high volume, long running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north orsouth pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Flange Mounting Omnipolar TMR Sensor - 54140-17X - Littelfuse, Inc.
Rosemont, IL, United States
Small Flange Mounting Omnipolar TMR Sensor
54140-17X
Small Flange Mounting Omnipolar TMR Sensor 54140-17X
The 54140 is a miniature flange-mounting Omnipolar TMR sensor measuring 23.0mm x 14.0mm x 5.9mm. The case design allows either screw or adhesive mounting of the sensor. This is a 3-Wire sensor (Power - Ground - Output), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped or will allow modifications for a variety connections, with two lead lengths offered. Customization may be supported for high volume, long running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north orsouth pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity

The 54140 is a miniature flange-mounting Omnipolar TMR sensor measuring 23.0mm x 14.0mm x 5.9mm. The case design allows either screw or adhesive mounting of the sensor. This is a 3-Wire sensor (Power - Ground - Output), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped or will allow modifications for a variety connections, with two lead lengths offered. Customization may be supported for high volume, long running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north orsouth pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Speed Sensors
Product Number 54140-17X
Product Name Small Flange Mounting Omnipolar TMR Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE4928HALA1 - Rochester Electronics
Infineon Technologies AG
View Details
2-Wire Motorbike Speed Sensor IC - A17201LUBATN-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details