Littelfuse, Inc. Miniature Flange Mounting Omnipolar TMR Sensor 54100-17X

Description
The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output ), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped, or can be modified for a variety of connections, with two lead lengths offered. Customization may be supported for high-volume long-running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north or south pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity
Datasheet
Description
The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output ), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped, or can be modified for a variety of connections, with two lead lengths offered. Customization may be supported for high-volume long-running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north or south pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Flange Mounting Omnipolar TMR Sensor - 54100-17X - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Flange Mounting Omnipolar TMR Sensor
54100-17X
Miniature Flange Mounting Omnipolar TMR Sensor 54100-17X
The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output ), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped, or can be modified for a variety of connections, with two lead lengths offered. Customization may be supported for high-volume long-running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north or south pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity

The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The sensor leads may be used as shipped, or can be modified for a variety of connections, with two lead lengths offered. Customization may be supported for high-volume long-running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with north or south pole Digital switching High Sensitivity 3-wire (voltage output) Push-pull output Ultra-low power consumption at 1.5 μA Operates in a static or dynamic magetic field Built-in temperature compensation Excellent thermal stabiliity

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Speed Sensors
Product Number 54100-17X
Product Name Miniature Flange Mounting Omnipolar TMR Sensor
Unlock Full Specs
to access all available technical data

Similar Products

evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
3-Wire Digital Peak Detector - A1468LK-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details