Littelfuse, Inc. Connectors,Interconnects 52100001009

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 64-PowerVFQFN Product Status: Preliminary Mounting Type: Fixed Fuse Size: 5mm x 20mm For Use With/Related Products: 1/4 - 40 Bushing Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Block Number of Circuits: 1 Orientation: Horizontal Termination Style: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 64-PowerVFQFN Product Status: Preliminary Mounting Type: Fixed Fuse Size: 5mm x 20mm For Use With/Related Products: 1/4 - 40 Bushing Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Block Number of Circuits: 1 Orientation: Horizontal Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 64-PowerVFQFN Product Status: Preliminary Mounting Type: Fixed Fuse Size: 5mm x 20mm For Use With/Related Products: 1/4 - 40 Bushing Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Block Number of Circuits: 1 Orientation: Horizontal Termination Style: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 64-PowerVFQFN
Product Status: Preliminary
Mounting Type: Fixed
Fuse Size: 5mm x 20mm
For Use With/Related Products: 1/4 - 40 Bushing
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Block
Number of Circuits: 1
Orientation: Horizontal
Termination Style: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details