Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
C&K COMPONENTS
508103000 -- CAPS
C&K Components
Caps
508103000
Description
Round Pushbutton Switch Cap Red Slip On
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Round Pushbutton Switch Cap Red Slip On
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Caps
CKN1749-ND
Caps
CKN1749-ND
Round Pushbutton Switch Cap Red Slip On
Round Pushbutton Switch Cap Red Slip On
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connector Bases and Covers
Product Number
CKN1749-ND
Product Name
Caps
Type
Cap
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Relay Housing Cover, Small
647
Specs
Type
Cap
Material
Lexan
View Details
Harwin Plc
BAND-IT tie for Metal Cable Backshell
M80-9480000
Specs
Material
Steel - Stainless; Stainless Steel
Width
14.25 inch (362 mm)
Length
0.1575 inch (4 mm)
View Details
Anderson Power Products
SK9-076 | Mid Power SPEC Pak ® Receptacle Cover Kit
SK9-076
Specs
Type
Cap
View Details
WAGO
WAGO End Plates
282-365
View Details