The 5.0SMDJxxS-HR high reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of upscreening options for enhanced reliability. High reliability devices with fabrication and assembly lots traceability Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25 °C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 5000 W peak pulse power capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % Fast response time: typically less than 1.0 ps from 0 V to BV min Excellent clamping capability
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ13CAS-HR |
| Product Name | High Reliability 5000W Surface Mount TVS in DO-214AB SMC Package |
| VBR | 14.4 to 15.9 volts |