Obsolete: 08/11/2020 The FlexMod electronic voltage sensing relay & timer monitors both battery voltage and ignition status. shutting down non-critical loads when the cutoff voltage is reached. or at the set time after the ignition is turned off. It is a timer and voltage sensor in one easy-to- connect unit.Ideal for use in emergency vehicles. the unit senses both voltage and time; after the vehicle engine is turned off. if either the cutoff voltage or time limit is reached. the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology in package provides double protection.FlexMod Dual Output Voltage Sensing Relay & Timer 48742 - Controls two outputs. monitors voltage and time on both. Protects starting battery from being drained by auxiliary loads and protects battery voltage two ways. Dual output unit (controls two circuits) permits prioritization of load-shedding. Monitors voltage and time simultaneously. providing double the protection to batteries. Battery will not be drained if battery voltage gets low before timer has run out. Unit can be used as-is. with factory-programmed presets. or can be programmed by dealers to a broad scale of values. Compact (4x3x1”) unit can mount anywhere on vehicle and is sealed to IP67 waterproof, dustproof, and vibration-proof ratings Preserves starting power to limit downtime and jumpstarts due to dead batteries Simultaneous voltage and time monitoring stops battery from draining before timer has run out 10 A rating means it can handle many loads directly or drive a relay or solenoid for higher amperage Unit is autoranging, sensing and operating in 12 V or 24 V systems Controls two outputs by monitoring voltage and time on both while also prioritizing load shedding Unit can be used with factory-programmed presets or programmed by dealers
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 48742 |
| Product Name | Relays, Contactors & Transformers - Solenoids & Relays - FlexMod Electronic Modules - Series: FlexMod Voltage Sensing Relay and Timer - 48742 |
| Operating Temp | -40 to ? F (-40 to ? C) |