The FlexMod Electronic Voltage Sensing Relay & Timer monitors battery voltage and ignition status to shut down non-critical loads when the cutoff voltage is reached or after a set time following ignition turn-off. It is auto-ranging for 12V or 24V systems and provides simultaneous voltage and time-based protection. The unit has a 10A load current rating at 85°C, a 1mA quiescent current, and overcurrent protection at 15A. It includes a factory-standard key-off timer of 15 minutes, operates from -40°C to +85°C, and is sealed to IP67 for protection against dust and water ingress. Dimensions are 4.0" x 2.70" x 1.31". The dealer-programmable version allows customization of voltage, time, and current limits. It is rated for over 1,000,000 on-off cycles and is designed for reliable use in commercial vehicles.
The FlexMod Electronic Voltage Sensing Relay & Timer monitors both battery voltage and ignition status, shutting down non-critical loads when the cutoff voltage is reached, or at the set time after the ignition is turned off. It is a timer and voltage sensor in one easy-to-connect unit.Ideal for use in emergency vehicles, the unit senses both voltage and time after the vehicle engine is turned off. If either the cutoff voltage or time limit is reached, the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology provides double protection. Compact (4 x 3 x 1”) unit can mount anywhere on vehicle and is sealed to IP67 waterproof, dustproof, and vibration-proof ratings Preserves starting power to limit downtime and jumpstarts due to dead batteries Simultaneous voltage and time monitoring stops battery from draining before timer has run out 10A rating means it can handle many loads directly or drive a relay or solenoid for higher amperage Unit is autoranging, sensing and operating in 12V or 24V systems
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 48741 |
| Product Name | FlexMod Dual Output VSRT |
| Operating Temp | -40 to ? F (-40 to ? C) |