Littelfuse, Inc. FlexMod LVD (Low Voltage Disconnect Switch) 48610

Description
The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically disconnects specified loads when unit senses that vehicle battery voltage is low; automatically reconnects when voltage is restored. Protects vehicles with one battery (or bank of batteries). Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Disconnects nonessential loads when voltage falls below programmed level and automatically reconnects loads when battery is charging Eliminates downtime and vehicle breakdown costs due to dead batteries High reliability unit is rated for more than 1,000,000 on/off cycles. Overvoltage and overcurrent sensing protects the FlexMod and direct loads. Single auto-ranging unit (12V or 24V) means less stock and fewer SKUs. Unit is autoranging - senses 12V or 24V systems. Harness sold separately - Part number 12805.
Description
The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically disconnects specified loads when unit senses that vehicle battery voltage is low; automatically reconnects when voltage is restored. Protects vehicles with one battery (or bank of batteries). Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Disconnects nonessential loads when voltage falls below programmed level and automatically reconnects loads when battery is charging Eliminates downtime and vehicle breakdown costs due to dead batteries High reliability unit is rated for more than 1,000,000 on/off cycles. Overvoltage and overcurrent sensing protects the FlexMod and direct loads. Single auto-ranging unit (12V or 24V) means less stock and fewer SKUs. Unit is autoranging - senses 12V or 24V systems. Harness sold separately - Part number 12805.

Suppliers

Company
Product
Description
Supplier Links
FlexMod LVD (Low Voltage Disconnect Switch) - 48610 - Littelfuse, Inc.
Rosemont, IL, United States
FlexMod LVD (Low Voltage Disconnect Switch)
48610
FlexMod LVD (Low Voltage Disconnect Switch) 48610
The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically disconnects specified loads when unit senses that vehicle battery voltage is low; automatically reconnects when voltage is restored. Protects vehicles with one battery (or bank of batteries). Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Disconnects nonessential loads when voltage falls below programmed level and automatically reconnects loads when battery is charging Eliminates downtime and vehicle breakdown costs due to dead batteries High reliability unit is rated for more than 1,000,000 on/off cycles. Overvoltage and overcurrent sensing protects the FlexMod and direct loads. Single auto-ranging unit (12V or 24V) means less stock and fewer SKUs. Unit is autoranging - senses 12V or 24V systems. Harness sold separately - Part number 12805.

The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically disconnects specified loads when unit senses that vehicle battery voltage is low; automatically reconnects when voltage is restored. Protects vehicles with one battery (or bank of batteries). Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Disconnects nonessential loads when voltage falls below programmed level and automatically reconnects loads when battery is charging Eliminates downtime and vehicle breakdown costs due to dead batteries High reliability unit is rated for more than 1,000,000 on/off cycles. Overvoltage and overcurrent sensing protects the FlexMod and direct loads. Single auto-ranging unit (12V or 24V) means less stock and fewer SKUs. Unit is autoranging - senses 12V or 24V systems. Harness sold separately - Part number 12805.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 48610
Product Name FlexMod LVD (Low Voltage Disconnect Switch)
Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494U-D60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET325UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details