Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
LITTELFUSE, INC.
46214000000 -- FUSES
Littelfuse, Inc.
Fuses
46214000000
Description
FUSE BOARD MNT 4A 350VAC/VDC SMD
ODG (Origin Data Global)
Done
Datasheet
Description
FUSE BOARD MNT 4A 350VAC/VDC SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
46214000000
Fuses
46214000000
FUSE BOARD MNT 4A 350VAC/VDC SMD
FUSE BOARD MNT 4A 350VAC/VDC SMD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
46214000000
Product Name
Fuses
Type
Nonstandard SMD
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Voltage Regulators - Linear
LD6805K/185H115
Specs
Number of Supplies
1
Type
4-UDFN Exposed Pad
I
Q
150000 µA
View Details
Texas Instruments
Voltage Reference
ATL432LIBQDBZR-S
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
15000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Rochester Electronics
PMIC - Supervisors
ADM1066ACP
Specs
Number of Supplies
12
Output Options
Programmable
Type
40-VFQFN Exposed Pad, CSP
View Details
RS Components, Ltd.
Voltage References
1907758P
Specs
Type
μMAX
View Details