Littelfuse, Inc. Hard To Find - 40011000000 40011000000

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128520-40011000000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 10.7 Approvals: CQC, cURus, KC, PSE/JET, VDE DC Cold Resistance: 0.0808 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 130A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128520-40011000000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 10.7 Approvals: CQC, cURus, KC, PSE/JET, VDE DC Cold Resistance: 0.0808 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 130A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 40011000000 - 1128520-40011000000 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 40011000000
1128520-40011000000
Hard To Find - 40011000000 1128520-40011000000
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128520-40011000000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 10.7 Approvals: CQC, cURus, KC, PSE/JET, VDE DC Cold Resistance: 0.0808 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 130A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128520-40011000000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 10.7
Approvals: CQC, cURus, KC, PSE/JET, VDE
DC Cold Resistance: 0.0808 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Box
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 130A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1128520-40011000000
Product Name Hard To Find - 40011000000
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details