Littelfuse, Inc. Hard To Find - 39213150000 39213150000

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128356-39213150000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 55 Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE DC Cold Resistance: 0.017 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 3.15A Breaking Capacity at Rated Voltage: 32A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128356-39213150000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 55 Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE DC Cold Resistance: 0.017 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 3.15A Breaking Capacity at Rated Voltage: 32A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 39213150000 - 1128356-39213150000 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 39213150000
1128356-39213150000
Hard To Find - 39213150000 1128356-39213150000
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128356-39213150000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 55 Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE DC Cold Resistance: 0.017 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 3.15A Breaking Capacity at Rated Voltage: 32A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128356-39213150000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 55
Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.017 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Box
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 32A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1128356-39213150000
Product Name Hard To Find - 39213150000
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD protection for in-vehicle networks - PESD2CANFD27UQC-QZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details