Littelfuse, Inc. Electronic Surplus - 38221000000 38221000000

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759336-38221000000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 365 Approvals: cURus, PSE/JET DC Cold Resistance: 0.0042 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Can, Vertical Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Current Rating (Amps): 10A Breaking Capacity at Rated Voltage: 100A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759336-38221000000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 365 Approvals: cURus, PSE/JET DC Cold Resistance: 0.0042 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Can, Vertical Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Current Rating (Amps): 10A Breaking Capacity at Rated Voltage: 100A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 38221000000 - 759336-38221000000 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 38221000000
759336-38221000000
Electronic Surplus - 38221000000 759336-38221000000
Manufacturer: Littelfuse Inc. Win Source Part Number: 759336-38221000000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 365 Approvals: cURus, PSE/JET DC Cold Resistance: 0.0042 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Can, Vertical Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Current Rating (Amps): 10A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759336-38221000000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 365
Approvals: cURus, PSE/JET
DC Cold Resistance: 0.0042 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Can, Vertical
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Fuse 250V Iec Tl Tr5 Ll Ammo 10A / Ammo Littelfuse - 93K3853 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 250V Iec Tl Tr5 Ll Ammo 10A / Ammo Littelfuse
93K3853
Fuse 250V Iec Tl Tr5 Ll Ammo 10A / Ammo Littelfuse 93K3853
FUSE 250V IEC TL TR5 LL AMMO 10A / AMMO

FUSE 250V IEC TL TR5 LL AMMO 10A / AMMO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 759336-38221000000 93K3853
Product Name Electronic Surplus - 38221000000 Fuse 250V Iec Tl Tr5 Ll Ammo 10A / Ammo Littelfuse
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897238P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details