Littelfuse, Inc. Fuse, Ptc Reset, 240V, 400Ma, Radial; Product Range Littelfuse 336638-000

Description
FUSE, PTC RESET, 240V, 400mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:400mA; Tripping Current:900mA; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:5.5A; Lead Spacing:5.8mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 240V, 400mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:400mA; Tripping Current:900mA; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:5.5A; Lead Spacing:5.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 240V, 400Ma, Radial; Product Range Littelfuse - 04H7532 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 400Ma, Radial; Product Range Littelfuse
04H7532
Fuse, Ptc Reset, 240V, 400Ma, Radial; Product Range Littelfuse 04H7532
FUSE, PTC RESET, 240V, 400mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:400mA; Tripping Current:900mA; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:5.5A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 400mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:400mA; Tripping Current:900mA; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:5.5A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 04H7532
Product Name Fuse, Ptc Reset, 240V, 400Ma, Radial; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data